EN
  • EN
  • DE

MAX9065EUK+T

Part No MAX9065EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 WINDW SOT23-5 / Comparator Window Push-Pull SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Type Window
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1V ~ 5.5V
Current - Quiescent (Max) 1.35µA
CMRR, PSRR (Typ) 53dB PSRR
Propagation Delay (Max) 25µs
Temperature Range - Operating -40°C ~ 85°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Base Product Number MAX9065
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338873-MAX9065EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX9065EUK+T CAD Model

Description

Maxim Integrated MAX9065EUK+T Precision Comparator

The MAX9065EUK+T is a high-performance, low-power precision comparator from Maxim Integrated, designed to offer a perfect balance of speed, power consumption, and accuracy. This comparator is ideal for a wide array of applications, including battery-powered devices, threshold detectors, and portable instrumentation due to its compact size and efficiency.

One of the key features of the MAX9065EUK+T is its ultra-low power consumption, drawing only a minuscule 4µA of supply current. This makes it an excellent choice for power-sensitive applications where battery life is critical. Despite its low power usage, it does not compromise on speed, boasting a fast propagation delay of just 4µs.

The device operates from a single +1.8V to +5.5V supply, or a dual ±0.9V to ±2.75V supply, providing flexibility in various circuit designs. Its input voltage range extends from the negative supply rail to within 1.3V of the positive supply, allowing for a broad range of signal levels to be accurately compared.

The MAX9065EUK+T features an internal hysteresis of 2mV, which ensures clean switching output and prevents oscillation even with a noisy input signal. It also boasts a high output current drive capability, able to sink and source up to 8mA, making it suitable for direct interfacing with TTL, CMOS, and other logic systems.

Maxim Integrated has packaged the MAX9065EUK+T in a tiny 5-pin SOT-23, which is ideal for space-constrained applications. Its small footprint and low profile make it a suitable choice for portable devices where size and weight are at a premium.

In summary, the MAX9065EUK+T from Maxim Integrated is a versatile and reliable precision comparator that delivers high performance with ultra-low power consumption. Its fast response time, broad supply voltage range, and robust output drive capability make it an excellent choice for designers looking to optimize their systems for efficiency and precision.

For detailed specifications, application circuits, and additional information, visit Maxim Integrated's official website or consult the MAX9065EUK+T datasheet.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6731 $58.5585
85+ $1.3728 $116.6880
135+ $1.3299 $179.5365
180+ $1.2871 $231.6780
235+ $1.2441 $292.3635
315+ $1.1154 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,328 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess