EN
  • EN
  • DE

MAX913CSA+TG

Part No MAX913CSA+TG
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Maxim Integrated
Win Source Part Number 312451-MAX913CSA+TG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX913CSA+TG CAD Model

Description

Maxim Integrated MAX913CSA+TG - High-Speed, Low-Power, Single-Supply Comparators

The MAX913CSA+TG from Maxim Integrated is a high-performance, low-power comparator that operates from a single +5V supply. This device is designed to provide fast response times with low power consumption, making it an ideal choice for battery-powered and portable applications where efficiency is crucial.

Featuring a propagation delay of just 10ns and a low supply current of 2.5mA, the MAX913CSA+TG ensures quick and reliable performance without draining your power resources. This comparator is capable of operating over a wide single-supply voltage range of +4.5V to +11V, or from dual supplies of ±4.5V to ±5.5V, providing flexibility for various design requirements.

The MAX913CSA+TG comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. With its industry-standard pinout, this device is easy to integrate into existing designs or to use in new projects. Additionally, the comparator's internal hysteresis and latch function enhance its performance by improving noise immunity and enabling the design of memory and time-delay circuits.

Key features of the MAX913CSA+TG include:

  • Low power consumption: 2.5mA supply current
  • Fast propagation delay: 10ns
  • Single-supply operation: +4.5V to +11V
  • Dual-supply operation: ±4.5V to ±5.5V
  • Internal hysteresis for noise immunity
  • Latch function for memory and time-delay applications
  • Compact 8-pin SOIC package

Applications that benefit from the MAX913CSA+TG's features include high-speed analog-to-digital converters, zero-crossing detectors, window comparators, and voltage-level translators. Its robust design ensures reliable operation in a variety of industrial, telecommunications, and consumer electronics environments.

With Maxim Integrated's reputation for high-quality, precision components, the MAX913CSA+TG comparator is a dependable choice for designers looking to enhance the speed and efficiency of their electronic systems without compromising on power consumption.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6879 $60.8153
17+ $7.1287 $121.1879
26+ $6.9057 $179.5482
35+ $6.6828 $233.8980
45+ $6.4599 $290.6955
60+ $5.7923 $347.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess