EN
  • EN
  • DE

MAX9051AEUT-T

Part No MAX9051AEUT-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference CMOS, Push-Pull, Rail-to-Rail, TTL SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX9051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925732-MAX9051AEUT-T
Ultra Librarian 3D Model Ultra Librarian MAX9051AEUT-T CAD Model

Description

Maxim Integrated MAX9051AEUT-T Precision Operational Amplifier

The MAX9051AEUT-T from Maxim Integrated is a high-performance, precision operational amplifier designed for a wide range of applications. This op-amp features low offset voltage, low noise, and low input bias currents, making it an ideal choice for sensor interfaces, medical equipment, and other precision analog circuits.

Key Features

  • Low Offset Voltage: The MAX9051AEUT-T offers a low input offset voltage, which enhances the accuracy of the amplification in precision applications.
  • Low Noise: With its low-noise characteristics, this operational amplifier is perfect for applications requiring a clean signal amplification, such as audio processing and instrumentation.
  • Single-Supply Operation: This device can operate from a single supply voltage, simplifying the power supply design and making it suitable for battery-operated devices.
  • Wide Supply Range: The MAX9051AEUT-T operates over a wide supply voltage range, accommodating various application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it provides a balance between performance and power efficiency.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a larger output voltage range, maximizing the dynamic range in various applications.

Applications

The MAX9051AEUT-T is versatile and can be used in numerous applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical instrumentation
  • Analog filters
  • Signal conditioning circuits

Package and Quality

Supplied in a compact SOT23-6 package, the MAX9051AEUT-T is space-efficient, making it an excellent choice for space-constrained applications. Maxim Integrated ensures high-quality and reliability, which is critical in industrial and medical applications where precision and stability are paramount.

For designers and engineers looking for a precision operational amplifier that offers a combination of low voltage offset, low noise, and high accuracy, the MAX9051AEUT-T from Maxim Integrated is an excellent option that meets a broad spectrum of application needs.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess