EN
  • EN
  • DE

Athlon 4200

Part No Athlon 4200
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon 4200 64bit X2 Dual-Core S939
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952605-Athlon 4200
Series *
Ultra Librarian 3D Model Ultra Librarian Athlon 4200 CAD Model

Description

The AMD Athlon 4200+ is a processor from the Athlon family manufactured by Advanced Micro Devices (AMD). It is a desktop processor designed for general-purpose computing, offering a balance of performance and power efficiency for everyday tasks and moderate gaming.

Applications

  • Desktop PCs: Used in home and office desktop computers for general computing tasks.
  • Gaming PCs: Suitable for entry-level and budget gaming rigs.
  • Multimedia applications: Used for video editing, photo editing, and audio production.
  • Workstations: Suitable for light workstation tasks such as CAD and software development.
  • Embedded systems: Can be used in certain embedded systems that require x86 compatibility and moderate processing power.

Features

  • Dual-core architecture: Features two processing cores for improved multitasking capabilities.
  • AMD64 technology: Supports 64-bit computing for enhanced performance and compatibility.
  • Integrated memory controller: Includes an integrated memory controller for faster memory access.
  • HyperTransport technology: Uses HyperTransport technology for high-speed interconnectivity between the processor and other components.
  • Cool'n'Quiet technology: Dynamically adjusts processor frequency and voltage to reduce power consumption and noise.

Benefits

  • Improved multitasking: Dual-core architecture allows for smooth multitasking and efficient handling of multiple applications.
  • Enhanced performance: 64-bit support enables better performance in compatible applications and operating systems.
  • Faster memory access: Integrated memory controller reduces memory latency and improves overall system responsiveness.
  • Reduced power consumption: Cool'n'Quiet technology helps to lower power consumption and heat generation, extending battery life in mobile devices and reducing electricity bills in desktop PCs.
  • Cost-effective solution: Offers a good balance of performance and price, making it a cost-effective choice for budget-conscious consumers.

Additional Details

The AMD Athlon 4200+ typically operates at a clock speed of around 2.2 GHz. It utilizes a Socket AM2 or Socket AM2+ interface, depending on the specific model. The processor supports DDR2 memory, offering speeds up to DDR2-800. The Thermal Design Power (TDP) is around 65W, which means it requires a moderate cooling solution. It is important to note that the Athlon 4200+ is an older processor, so finding compatible motherboards and components might require some research. However, it can still provide adequate performance for basic computing tasks.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess