EN
  • EN
  • DE

KDZGTR5.1B

Part No KDZGTR5.1B
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826758-KDZGTR5.1B
Ultra Librarian 3D Model Ultra Librarian KDZGTR5.1B CAD Model

Description

The KDZGTR5.1B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage of 5.1V. This Zener diode is commonly used for voltage regulation, surge protection, and voltage clamping applications in various electronic circuits. It's known for its compact size and reliable performance.

Applications:

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a stable output voltage.
  • Surge Protection: Protects sensitive electronic components from voltage spikes and transients.
  • Voltage Clamping: Limits the voltage to a specific level in circuits such as signal processing and control circuits.
  • Overvoltage Protection: Provides protection against excessive voltage levels in electronic devices.
  • Reference Voltage Generation: Generates a stable reference voltage for analog circuits and measurement equipment.

Features:

  • Stable Zener Voltage: Provides a precise and stable Zener voltage of 5.1V.
  • Low Dynamic Impedance: Ensures stable voltage regulation with minimal voltage change due to current variations.
  • Compact Package: Allows for high-density circuit board designs.
  • High Reliability: Designed for long-term performance and reliability in various operating conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Precise Voltage Regulation: Maintains a stable and accurate voltage output.
  • Effective Surge Protection: Protects electronic components from damage caused by voltage surges.
  • Improved Circuit Stability: Provides a stable reference voltage for reliable circuit operation.
  • Space Saving: Small package allows for compact designs.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details:

The KDZGTR5.1B has a Zener voltage (Vz) of 5.1V with a typical tolerance of around ±5%. It typically has a power dissipation of around 200mW. The operating temperature range is generally between -65°C and +150°C. The package is often a small surface-mount package, such as a SOD-323 or similar. The reverse leakage current is generally low at voltages below the Zener voltage. This diode is RoHS compliant, indicating it adheres to environmental regulations.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess