EN
  • EN
  • DE

MAX9034AUD+T

Part No MAX9034AUD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR QUAD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 0.008μA @ 5V
Maximum Quiescent Current 55μA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 228ns
Hysteresis 4mV
Operating Temperature Range -40°C ~ 125°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 707212-MAX9034AUD+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9034
Introduction Date October 01, 2000
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9034AUD+T CAD Model

Description

Maxim Integrated MAX9034AUD+T Operational Amplifier

The MAX9034AUD+T from Maxim Integrated is a high-performance, single-supply operational amplifier designed to deliver precision and low power consumption in a compact package. This operational amplifier is suitable for a wide range of applications, including sensor interfaces, portable devices, and active filters, thanks to its versatile features and specifications.

One of the key attributes of the MAX9034AUD+T is its low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input. This makes it an excellent choice for precision applications where signal integrity is critical. Additionally, the device boasts a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in both 3V and 5V systems with ease.

The MAX9034AUD+T operates with a quiescent current of just 150µA per amplifier, making it an energy-efficient option for battery-powered devices where power conservation is essential. Despite its low power consumption, this op-amp does not compromise on speed, offering a gain-bandwidth product of 1MHz. This ensures that the amplifier can handle a broad spectrum of frequencies without performance degradation.

Moreover, the MAX9034AUD+T features a Rail-to-Rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages. This is particularly beneficial in single-supply operations, where maximizing the output swing is crucial.

Enclosed in a compact 14-pin TSSOP package, the MAX9034AUD+T is designed for space-constrained applications. Its small footprint does not detract from its robustness, as it is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

In summary, the MAX9034AUD+T operational amplifier from Maxim Integrated is a versatile, low-power, and precise component that is well-suited for a multitude of electronic applications. Its ability to operate over a wide voltage range, coupled with its Rail-to-Rail output and low input offset voltage, makes it a reliable and efficient choice for designers seeking to optimize their circuit performance.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5367 $50.7340
49+ $2.0814 $101.9886
75+ $2.0163 $151.2225
103+ $1.9513 $200.9839
133+ $1.8863 $250.8779
178+ $1.6911 $301.0158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess