EN
  • EN
  • DE

BQ2057DGK

Part No BQ2057DGK
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE AND TWO CELL LITHIUM-POLYMER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 4.1V
Voltage Supply MAX 15V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
RoHS State Request Verification
Win Source Part Number 1154043-BQ2057DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2057
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2057DGK CAD Model

Description

The BQ2057DGK is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced chip is specifically tailored for the management of nickel-based batteries, including both Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) chemistries, making it a versatile component for a wide range of portable electronic devices.

Key Features

  • Chemistry Compatibility: Designed to work with NiCd and NiMH battery packs, the BQ2057DGK ensures optimal performance and longevity of the battery.
  • Voltage Regulation: It offers precise voltage regulation, which is crucial for the safe charging and discharging of batteries, thereby protecting the electronic device and the battery itself from potential damage.
  • Advanced Charge Control: The chip includes features for pre-charge conditioning, fast charge control, and charge termination, which contribute to the efficient management of the charging cycle.
  • Temperature Monitoring: An integrated temperature sensor ensures that the battery operates within a safe temperature range, preventing overheating and ensuring user safety.
  • Compact Form Factor: The BQ2057DGK comes in a VSSOP-8 (DGK) package, which is ideal for space-constrained applications.

Applications

The BQ2057DGK is suitable for a variety of applications where effective battery management is crucial. These include:

  • Portable Power Tools
  • Handheld Devices
  • Medical Instruments
  • Personal Digital Assistants (PDAs)
  • Other Battery-Powered Devices

Technical Specifications

The device operates efficiently across a wide temperature range and has a compact size that is conducive to modern, sleek portable electronics. With Texas Instruments' reputation for high-quality components, the BQ2057DGK is a reliable choice for designers looking to integrate smart battery management into their products.

Conclusion

In conclusion, the BQ2057DGK by Texas Instruments is a sophisticated and reliable battery management solution that offers compatibility with NiCd and NiMH batteries, precision charging control, and a compact package. It is an excellent choice for engineers and designers looking to enhance the performance and safety of their portable electronic products.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1998 $51.1968
39+ $2.6254 $102.3906
59+ $2.5434 $150.0606
82+ $2.4614 $201.8348
106+ $2.3793 $252.2058
141+ $2.1332 $300.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess