EN
  • EN
  • DE

MAX9011EUT+T

Part No MAX9011EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/LATCH SOT6 / Comparator with Latch TTL SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type with Latch
Number of Elements 1
Output Type TTL
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 0.5µA @ 5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 2.1mA
CMRR, PSRR (Typ) 95dB CMRR, 82dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Mounting Type Surface Mount
Supplier Device Package SOT-6
Base Product Number MAX9011
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850166-MAX9011EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX9011EUT+T CAD Model

Description

Maxim Integrated MAX9011EUT+T Precision Operational Amplifier

The MAX9011EUT+T from Maxim Integrated is a high-precision, low-power operational amplifier that is ideally suited for a wide range of electronic applications. This operational amplifier is a part of Maxim's commitment to providing energy-efficient and high-performance integrated circuits that cater to the demands of modern electronic systems.

With its single-supply voltage operation ranging from +2.7V to +5.5V, the MAX9011EUT+T offers designers the flexibility to work with various power levels, making it an excellent choice for battery-powered devices and portable equipment. Its low supply current of just 210µA (typical) is a testament to the device's energy efficiency, which is critical for extending battery life in portable applications.

The MAX9011EUT+T boasts a high degree of accuracy with an offset voltage of just 150µV (max) and an offset voltage drift of merely 2µV/°C (max). This precision ensures reliable and consistent performance in critical applications such as sensor signal conditioning, data acquisition systems, and medical instrumentation.

Featuring a gain-bandwidth product of 1MHz, this operational amplifier is capable of handling a wide range of frequencies, which is essential for applications that require fast signal processing. Moreover, the device's rail-to-rail output swing ensures maximum dynamic range, which is particularly useful when working with limited power supplies.

The MAX9011EUT+T comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Additionally, its extended temperature range of -40°C to +125°C allows it to perform reliably in harsh environments, further expanding its suitability for industrial and automotive applications.

In summary, the Maxim Integrated MAX9011EUT+T operational amplifier is a versatile and efficient solution for designers looking for precision, low power consumption, and high performance in their electronic designs. Its small footprint, combined with its robust feature set, makes it an ideal choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7892 $52.6812
26+ $3.9296 $102.1696
40+ $3.8068 $152.2720
55+ $3.6840 $202.6200
71+ $3.5612 $252.8452
94+ $3.1928 $300.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess