The MAX9177EUB+T from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) serializer designed to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms. The device operates from a single +3.3V supply, making it ideal for applications that require high data rates and low power consumption.
Key Features
- High Data Rate: Supports data rates up to 400Mbps, enabling fast and efficient data transmission for a variety of digital communication applications.
- Low Power Consumption: With its low operational voltage, the MAX9177EUB+T is optimized for power-sensitive applications, ensuring minimal power dissipation.
- Small Footprint: The device comes in a compact 10-pin μMAX package, which is suitable for space-constrained applications.
- Single-Supply Operation: Operates from a single +3.3V supply, simplifying power supply design and reducing overall system complexity.
- Integrated Termination Resistors: Features integrated 100Ω termination resistors, which save board space and reduce component count.
- Flow-Through Pinout: Designed for simplified PCB layout, the flow-through pinout reduces signal crosstalk and enhances signal integrity.
Applications
The MAX9177EUB+T is suitable for a broad range of applications that demand high-speed data transfer and reliable performance. These include:
- Telecommunications
- Networking
- High-speed data acquisition systems
- Computer peripherals
- Video signal transmission
Technical Specifications
| Parameter |
Value |
| Data Rate |
Up to 400Mbps |
| Supply Voltage |
+3.3V |
| Operating Temperature |
-40°C to +85°C |
| Package |
10-pin μMAX |
With its robust feature set and Maxim Integrated's reputation for quality, the MAX9177EUB+T is an excellent choice for system designers looking to improve their data transmission capabilities while maintaining efficiency and reliability.