EN
  • EN
  • DE
  • IT

MAX313LEUE+T

Part No MAX313LEUE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 15pF, 15pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 702965-MAX313LEUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX313L
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX313LEUE+T CAD Model

Description

Product Overview: MAX313LEUE+T from Maxim Integrated

The MAX313LEUE+T is a high-performance, low-voltage, quad SPST (single-pole single-throw) analog switch from Maxim Integrated, designed to provide precision and reliability in a variety of applications. This component is a part of Maxim's commitment to delivering advanced analog integration, and it is well-suited for portable and battery-powered devices due to its low power consumption and compact footprint.

Key Features

  • Low Voltage Operation: The device operates from a single +1.8V to +5.5V supply, making it ideal for portable electronics where power efficiency is crucial.
  • Low On-Resistance: It features a low on-resistance (R<sub>ON) of 100Ω (max) at +5V, which minimizes signal distortion and ensures efficient signal transmission.
  • High Off-Isolation: With high off-isolation of -75dB at 1MHz, the MAX313LEUE+T effectively prevents signal leakage between channels when in the off state.
  • Fast Switching Times: The device offers quick turn-on and turn-off times of 35ns and 25ns, respectively, providing responsive performance for time-sensitive signals.
  • Low Power Consumption: Its low power consumption, with a quiescent current of only 1µA (max), helps to extend battery life in portable applications.
  • TTL/CMOS-Compatible Control Inputs: The switch logic is compatible with TTL and CMOS levels, ensuring easy integration into digital systems.
  • ESD Protection: The MAX313LEUE+T is equipped with ESD protection diodes to all computer buses, safeguarding the device from electrostatic discharges.
  • Extended Temperature Range: It operates over an extended temperature range from -40°C to +85°C, suitable for industrial environments.

Applications

The versatility of the MAX313LEUE+T makes it an excellent choice for a wide range of applications, including but not limited to:

  • Audio and Video Switching
  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Systems
  • Portable Instrumentation

In summary, the MAX313LEUE+T analog switch from Maxim Integrated stands out for its low power consumption, high precision, and robust performance, making it a top choice for designers looking to optimize their analog signal routing in space-constrained and power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6290 $50.5160
10+ $10.3622 $103.6220
15+ $10.0384 $150.5760
21+ $9.7146 $204.0066
27+ $9.3908 $253.5516
36+ $8.4193 $303.0948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess