EN
  • EN
  • DE

MAX896LESA

Part No MAX896LESA
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX896LESA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 215632-MAX896LESA
Ultra Librarian 3D Model Ultra Librarian MAX896LESA CAD Model

Description

Introducing the MAX896LESA - A Robust Voltage Monitor from Maxim Integrated

The MAX896LESA is a high-precision, low-power voltage monitor designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact, efficient device is engineered to ensure the reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive equipment by monitoring their supply voltages.

With its capability to monitor undervoltage (UV) and overvoltage (OV) conditions, the MAX896LESA is an essential component for systems that require a high level of power supply stability and accuracy. It is particularly useful in applications such as portable devices, computers, embedded systems, and other electronic products where power supply integrity is crucial.

Key Features:

  • Precision Voltage Monitoring: This device offers precise monitoring for 5V, 3.3V, and adjustable voltage options, providing versatility and compatibility with a wide range of power supply configurations.
  • Dual Voltage Thresholds: The MAX896LESA includes both undervoltage and overvoltage threshold detection, delivering a comprehensive monitoring solution for your system's power supply.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage monitor consumes minimal power, making it ideal for battery-operated devices.
  • Manual Reset Input: A manual reset input allows for system resets, providing an additional layer of control and security.
  • Robust Output Stage: The device features an active-low RESET output, which remains asserted for a minimum of 140ms after all voltages have returned to acceptable levels, ensuring a proper system reset.

Applications:

  • Computers and Servers
  • Embedded Systems
  • Battery-Powered Equipment
  • Industrial Controllers
  • Portable Consumer Electronics

The MAX896LESA comes in a compact 8-pin SO package, which is not only space-efficient but also easy to integrate into various circuit designs. Maxim Integrated's commitment to quality means that this voltage monitor is built to the highest standards, ensuring reliability and performance consistency.

By incorporating the MAX896LESA into your designs, you can enhance the stability and longevity of your products, offering your customers peace of mind that their systems are protected against power anomalies. Choose Maxim Integrated's MAX896LESA for a voltage monitoring solution that combines precision, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess