EN
  • EN
  • DE

M25PF32-VMW6TG

Part No M25PF32-VMW6TG
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829062-M25PF32-VMW6TG
Ultra Librarian 3D Model Ultra Librarian M25PF32-VMW6TG CAD Model

Description

Introducing the M25PF32-VMW6TG from STMicroelectronics

The M25PF32-VMW6TG is a state-of-the-art flash memory device crafted by the renowned semiconductor manufacturer, STMicroelectronics. This product is part of STMicroelectronics' Serial Flash Memory series and is designed to provide high-speed, reliable storage solutions for a wide range of applications.

The M25PF32-VMW6TG features a 32-Mbit memory capacity, which is ideal for storing boot code, firmware, and other critical data in embedded systems. The device operates on a 2.7 to 3.6V power supply, making it suitable for battery-operated and low-power applications. With its SPI (Serial Peripheral Interface), it offers fast read and write speeds, ensuring efficient data management and quick access times.

One of the unique attributes of this product is its support for the dual and quad I/O interface, which allows for higher throughput in data-intensive operations. This feature is particularly beneficial for applications that require fast data transfer rates, such as high-performance computing and advanced consumer electronics.

The M25PF32-VMW6TG is also equipped with a variety of security features. It includes a 64-bit unique ID for each device, providing a secure way to track and manage products. Additionally, it has a 128-bit password protection mechanism to prevent unauthorized access to sensitive data.

Engineers and designers will appreciate the flexibility offered by the M25PF32-VMW6TG's advanced sector protection. This allows users to enable or disable write protection on specific memory sectors, ensuring critical data is safeguarded against accidental modification or erasure.

For ease of integration, the M25PF32-VMW6TG is available in an 8-pin, ultra-thin package. This small form factor makes it an excellent choice for space-constrained applications, while its robust design ensures long-term reliability in harsh environments.

In conclusion, the M25PF32-VMW6TG from STMicroelectronics is a versatile and secure flash memory solution that meets the demands of modern electronic systems. Its combination of high-speed performance, security features, and compact design makes it an ideal choice for developers looking to enhance their products with reliable data storage capabilities.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9208 $67.2280
75+ $1.5766 $118.2450
115+ $1.5269 $175.5935
160+ $1.4784 $236.5440
205+ $1.4287 $292.8835
275+ $1.2809 $352.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess