EN
  • EN
  • DE

MAX8903AETI+T

Part No MAX8903AETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC DC/DC CHARGER LI+ 28-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Win Source Part Number 022246-MAX8903AETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8903
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX8903AETI+T CAD Model

Description

Maxim Integrated MAX8903AETI+T Battery Charger IC

The MAX8903AETI+T from Maxim Integrated is a high-performance, integrated battery charger IC designed for single-cell lithium-ion (Li+) batteries. This sophisticated charging solution is ideal for portable electronics, such as smartphones, tablets, cameras, and other USB-powered devices. Its compact design and advanced features make it a versatile choice for modern applications that require efficient power management.

Efficient Charging: The MAX8903AETI+T offers a high charging efficiency that minimizes heat generation and improves overall system reliability. It supports a wide input voltage range and can handle up to 2A charge current, ensuring rapid and safe battery charging. The device's charge regulation is based on a constant current/constant voltage (CC/CV) algorithm, which is the optimal charging method for Li+ batteries.

Dual Input Sources: This IC is capable of charging from both USB and DC sources, providing flexibility in how devices can be charged. When connected to a USB port, the charger automatically complies with USB power specifications, while the DC input allows for faster charging from dedicated adapters.

Smart Power Selector™: Maxim Integrated's proprietary Smart Power Selector technology enables the seamless transition between charging and battery operation. This feature allows the system to operate while the battery is charging, prioritizing system load and ensuring uninterrupted operation even when the battery is depleted.

Protection Features: The MAX8903AETI+T incorporates a range of safety features to protect both the battery and the host device. These include overvoltage protection, thermal protection, and a battery temperature monitor that prevents charging if the battery temperature is outside a safe range.

Compact and Easy Integration: The device comes in a small, 28-pin TQFN package, which is ideal for space-constrained applications. Its straightforward pin configuration simplifies PCB layout and allows for easy integration into existing and new designs.

Overall, the MAX8903AETI+T from Maxim Integrated is a powerful and reliable solution for designers looking to incorporate an efficient and feature-rich battery charging system into their portable electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7585 $59.2755
7+ $16.2121 $113.4847
10+ $15.7055 $157.0550
14+ $15.1989 $212.7846
18+ $14.6922 $264.4596
23+ $13.1723 $302.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,519 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess