EN
  • EN
  • DE

MAX87966TJ

Part No MAX87966TJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706990-MAX87966TJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX87966TJ CAD Model

Description

Maxim Integrated's MAX87966TJ Overview

The MAX87966TJ from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) specifically designed to cater to the demanding requirements of compact and power-efficient applications. This versatile chip is an ideal solution for designers looking to optimize their power regulation systems in space-constrained environments.

Key Features

  • High Efficiency: With advanced power conversion technology, the MAX87966TJ offers high efficiency, which is crucial for extending battery life in portable devices.
  • Small Footprint: The compact package size makes it a perfect fit for applications where board space is at a premium.
  • Integrated Functions: It includes multiple integrated functions, reducing the need for additional external components, thus simplifying the design and saving space.
  • Thermal Management: The device is designed with thermal protection features that ensure reliable operation under varying temperature conditions.

Applications

The MAX87966TJ is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wearable technology
  • Smartphones and tablets
  • Medical devices
  • IoT devices

Technical Specifications

The technical specifications of the MAX87966TJ include a broad input voltage range, multiple output voltage options, and a high switching frequency that allows for the use of small, low-cost capacitors and inductors. The device also features built-in safety mechanisms such as overvoltage, overcurrent, and overtemperature protection, which safeguard the system against potential damage.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX87966TJ is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest industry standards. Customers can trust the MAX87966TJ for consistent performance and durability in their products.

Overall, the MAX87966TJ from Maxim Integrated is a robust and reliable power management solution that offers a blend of efficiency, compact design, and functional integration, making it an excellent choice for designers looking to enhance their power systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2400 $71.2000
10+ $11.6840 $116.8400
16+ $11.3190 $181.1040
22+ $10.9540 $240.9880
28+ $10.5890 $296.4920
37+ $9.4941 $351.2817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess