EN
  • EN
  • DE

MAX8791AGTA+

Part No MAX8791AGTA+
Manufacturer Maxim Integrated
Catalog FETs - Arrays
Description SINGLE-PHASE, SYNCHRONOUS MOSFET / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Product Status Active
Technology -
FET Feature -
Base Product Number MAX8791
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357076-MAX8791AGTA+
Ultra Librarian 3D Model Ultra Librarian MAX8791AGTA+ CAD Model

Description

Maxim Integrated MAX8791AGTA+ Overview

The MAX8791AGTA+ is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This regulator is specifically tailored for DDR (Double Data Rate) memory power supplies, providing a reliable and efficient solution for powering advanced memory modules in computing and consumer electronics.

Key Features

  • Output Voltage Accuracy: The MAX8791AGTA+ boasts an impressive output voltage accuracy of ±1%, ensuring stable and consistent power delivery to sensitive DDR memory components.
  • Integrated MOSFETs: This device includes high-quality internal MOSFETs that provide excellent power efficiency and help reduce the external component count, which can lead to a more compact and cost-effective design.
  • Adjustable Switching Frequency: The switching frequency of the MAX8791AGTA+ is adjustable up to 1MHz, allowing designers to optimize the regulator for performance or efficiency based on the application requirements.
  • Thermal Protection: With built-in thermal protection, the MAX8791AGTA+ automatically shuts down in the event of overheating, protecting the regulator and the system from potential damage.
  • Soft-Start Feature: The soft-start capability minimizes inrush current during startup, contributing to the overall system stability and longevity.

Applications

The MAX8791AGTA+ is ideal for a variety of applications that require precise and efficient memory power management, including:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunication Systems
  • Game Consoles
  • High-Performance Computing Devices

Package and Availability

The MAX8791AGTA+ is offered in a compact, 8-pin TDFN package, making it suitable for space-constrained applications. Its surface-mount design facilitates easy integration into modern PCB layouts. Maxim Integrated provides comprehensive technical support and documentation, ensuring a smooth design-in process for engineers and product developers.

In summary, the MAX8791AGTA+ from Maxim Integrated stands out as a reliable and efficient solution for DDR memory power supplies, with its precision voltage regulation, integrated features, and versatility making it a top choice for a wide range of electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,015 pieces
In Stock: 60,000 pieces Factory Stock: 15 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess