Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788546-MIC2777-28BM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2777
Introduction Date January 09, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2777-28BM5-TR CAD Model

Description

Product Overview: MIC2777-28BM5-TR from Microchip Technology

The MIC2777-28BM5-TR is a robust, high-performance microprocessor supervisory circuit manufactured by Microchip Technology, designed to monitor power supplies in microprocessor systems. It provides a crucial function by ensuring that the system's microprocessor and other critical components operate reliably in the event of power failure or anomalies.

Key Features

  • Voltage Monitoring: This device can monitor a threshold voltage of 2.8V, making it suitable for various low-voltage applications.
  • Dual Thresholds: The MIC2777-28BM5-TR offers the advantage of two independently programmable voltage thresholds, providing more flexibility in system monitoring.
  • Manual Reset Input: It includes a manual reset input, allowing for an external trigger to initiate a system reset.
  • Reset Timeout: The device features an adjustable reset timeout period, which can be set by an external capacitor, allowing designers to tailor the reset signal timing to specific system requirements.
  • Low Power Consumption: With its low power consumption, the MIC2777-28BM5-TR is ideal for battery-powered applications where power efficiency is critical.
  • Compact Package: Available in a small 5-pin SOT-23 package, the MIC2777-28BM5-TR saves valuable board space and is suitable for space-constrained applications.

Applications

The MIC2777-28BM5-TR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Intelligent Instruments
  • Industrial Controllers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2777-28BM5-TR is no exception. It is designed to meet the high standards required for industrial and commercial applications, ensuring reliable operation under varying conditions. The product is available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates efficient handling and placement during the manufacturing process.

With its precise voltage monitoring capabilities and a comprehensive set of features, the MIC2777-28BM5-TR is an excellent choice for designers looking to enhance the reliability and performance of their power management systems.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention