EN
  • EN
  • DE
  • IT

MAX8765ETI+

Part No MAX8765ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Battery Pack Voltage 17.6V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 121991-MAX8765ETI+
Ultra Librarian 3D Model Ultra Librarian MAX8765ETI+ CAD Model

Description

Maxim Integrated MAX8765ETI+ Step-Down Controller

The MAX8765ETI+ from Maxim Integrated is a highly efficient, compact, synchronous step-down controller designed for precision voltage regulation in a variety of applications. This advanced component is an ideal solution for creating smaller and more energy-efficient power supplies in computing and telecommunications equipment, as well as in portable and battery-powered devices.

Featuring a wide input voltage range from 4.5V to 28V, the MAX8765ETI+ is versatile enough to handle a broad spectrum of power sources. This flexibility makes it suitable for diverse applications, from automotive systems to industrial controls. The device delivers an adjustable output voltage that can be set from 0.8V up to 90% of the input voltage, allowing for precise regulation tailored to the specific needs of the application.

One of the key benefits of the MAX8765ETI+ is its high efficiency, which is achieved through its synchronous rectification and low quiescent current. This efficiency minimizes heat generation and reduces power losses, thereby extending the life of the product it powers and potentially reducing the need for heat sinks or other thermal management solutions.

The MAX8765ETI+ incorporates a range of protective features to ensure reliable operation under various conditions. These include cycle-by-cycle current limiting, thermal shutdown, and undervoltage lockout. The device's Quick-PWM™ control provides instant response to fast load changes, making it particularly well-suited for applications that demand rapid dynamic response.

Available in a compact 28-pin thin QFN package, the MAX8765ETI+ is designed for space-constrained applications. Its small footprint allows for a more efficient use of board space, which is critical in portable devices where size and weight are at a premium.

Overall, the MAX8765ETI+ step-down controller is a robust and versatile solution for a wide range of power management applications. Its high efficiency, flexible voltage regulation, and comprehensive protection features make it a reliable choice for engineers and designers looking to optimize their power supply designs.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7256 $58.6280
13+ $9.6212 $125.0756
19+ $9.3209 $177.0971
26+ $9.0206 $234.5356
34+ $8.7191 $296.4494
45+ $7.8170 $351.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess