EN
  • EN
  • DE
  • IT

MAX873CEPA

Part No MAX873CEPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706937-MAX873CEPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX873CEPA CAD Model

Description

Maxim Integrated MAX873CEPA Precision Voltage Reference

The Maxim Integrated MAX873CEPA is a high-precision voltage reference component designed to provide a stable and accurate reference voltage for various applications, including data converters, power supplies, and general analog circuits. This device is part of Maxim's family of low-power, high-precision voltage references which are known for their reliability and performance.

The MAX873CEPA offers a precise 5V output with a tight initial accuracy of ±0.02% and a low temperature coefficient of 10ppm/°C, ensuring consistent performance over a wide temperature range. This makes it an ideal choice for precision applications where a stable reference voltage is critical to the system's accuracy and stability.

One of the key features of the MAX873CEPA is its low dropout voltage, which allows it to maintain a stable output even when the input voltage is close to the output voltage. This is especially useful in battery-powered applications where the input voltage may vary due to battery discharge. Additionally, the device has a low quiescent current of 1.5mA, which helps to conserve power in portable devices.

The MAX873CEPA comes in an 8-pin DIP (Dual In-line Package) which is easy to integrate into a wide range of electronic systems. Its industry-standard package ensures compatibility with existing PCB layouts and simplifies the design process for engineers.

With its robust design, the MAX873CEPA is capable of operating under harsh conditions, featuring a wide operating temperature range of 0°C to +70°C. It is also protected against reverse battery installations, which can be a common issue in complex electronic systems.

Overall, the Maxim Integrated MAX873CEPA is a superior choice for designers looking for a high-accuracy, stable, and reliable voltage reference. Its combination of precision, low power consumption, and robustness makes it a versatile component suitable for a myriad of precision electronic applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess