EN
  • EN
  • DE
  • IT

74HC138AN

Part No 74HC138AN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1-8 HP 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 052476-74HC138AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC138AN CAD Model

Description

ON Semiconductor 74HC138AN 3-to-8 Line Decoder/Demultiplexer

The 74HC138AN is a high-speed Si-gate CMOS device manufactured by ON Semiconductor, designed to be a versatile component in digital systems. This integrated circuit (IC) is a 3-to-8 line decoder/demultiplexer with inverting outputs, offering a compact and efficient solution for converting binary information from three input lines to eight mutually exclusive outputs.

This device features three binary select inputs (A, B, and C), an enable input (E), and eight mutually exclusive outputs (Y0 to Y7). The 74HC138AN is capable of decoding a three-bit address into one of eight active-low outputs. This functionality makes it ideal for a variety of applications, including memory chip selection, data routing, and control signal generation in digital systems.

The 74HC138AN operates with a wide supply voltage range from 2V to 6V, which allows it to be used in both TTL and CMOS environments. It has a typical low power consumption, which is a hallmark of CMOS technology, making it suitable for battery-operated devices. Additionally, the device has a high noise immunity and is capable of driving up to 10 LSTTL loads.

The IC comes in a standard 16-pin DIP (Dual In-line Package) which is easy to handle and integrate into a wide range of electronic circuits. The pin configuration is designed to simplify the PCB layout. Moreover, the 74HC138AN is characterized for operation from -55°C to +125°C, ensuring reliable performance across diverse environmental conditions.

ON Semiconductor's commitment to quality ensures that the 74HC138AN meets strict standards for performance and reliability. This decoder/demultiplexer is a practical choice for designers looking to implement efficient address decoding or data distribution functionalities within their digital logic designs.

Overall, the 74HC138AN from ON Semiconductor is a robust and reliable component that provides a simple and effective solution for complex digital decoding tasks. Its wide operating voltage range, low power consumption, and high noise immunity make it a versatile choice for a myriad of digital applications.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3948 $61.5272
33+ $3.6059 $118.9947
50+ $3.4927 $174.6350
69+ $3.3807 $233.2683
89+ $3.2675 $290.8075
119+ $2.9302 $348.6938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess