EN
  • EN
  • DE
  • IT

SA56004AD-T

Part No SA56004AD-T
Manufacturer NXP / Nexperia
Catalog Moisture Sensors, Humidity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-96-8
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Output Type Digital
RoHS Compliant
Win Source Part Number 1030762-SA56004AD-T
Categories Moisture Sensors,Humidity
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA56004AD-T CAD Model

Description

The NXP SA56004AD-T is a sophisticated, high-precision temperature sensor designed to meet the demands of complex and advanced electronic systems. This sensor is part of NXP's renowned line of temperature monitoring solutions, which are known for their reliability and accuracy in a variety of applications.

Key Features

  • High Accuracy: The SA56004AD-T offers exceptional temperature sensing accuracy, making it ideal for critical applications where precise temperature measurement is essential.
  • Wide Temperature Range: This sensor is capable of operating over a broad temperature range, ensuring versatility across different environments and systems.
  • I<sup>2C Interface: With an I<sup>2C-compatible serial interface, the SA56004AD-T allows for easy integration into existing systems, providing a seamless communication channel for temperature data.
  • Programmable Alert Function: It includes a programmable alert function, which can be configured to trigger an external response when temperature thresholds are exceeded, enhancing system safety and reliability.
  • Low Power Consumption: Designed for efficiency, the sensor maintains a low power consumption profile, making it suitable for battery-powered or energy-sensitive applications.

Applications

The NXP SA56004AD-T is versatile and can be utilized in a wide array of applications, including:

  • Computer servers and networking equipment
  • Industrial systems and PLCs (Programmable Logic Controllers)
  • Telecom infrastructure
  • Medical equipment
  • Consumer electronics

Technical Specifications

Parameter Value Supply Voltage 3.0 V to 3.6 V Temperature Accuracy ±1°C (max) Operating Temperature Range -55°C to +125°C Package 8-pin TSSOP

The NXP SA56004AD-T temperature sensor is a reliable and precise solution for temperature monitoring needs across a multitude of industries, ensuring systems operate within their thermal limits and perform optimally at all times.

You May Also Be Interested in

ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess