EN
  • EN
  • DE

MAX8722CEEG+T

Part No MAX8722CEEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL BACKLIGHT CTRL 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 30kHz to 80kHz
Supply Voltage - Operating 4.6 V to 28 V
Operating Supply Current 1mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 098429-MAX8722CEEG+T
Ultra Librarian 3D Model Ultra Librarian MAX8722CEEG+T CAD Model

Description

The MAX8722CEEG+T from Maxim Integrated is a high-performance, precision power-management integrated circuit (IC) designed to cater to the demanding needs of complex electronic systems. This versatile component is a staple in the realm of power regulation, offering a robust solution for controlling and optimizing the power supply to various subsystems within electronic devices.

Key Features

  • High Efficiency: The MAX8722CEEG+T is engineered to provide high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Compact Design: This IC is housed in a compact package, making it an ideal choice for space-constrained applications where board real estate is at a premium.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable power delivery to sensitive electronic components, which is essential for maintaining the performance and reliability of the system.
  • Thermal Management: The device includes features for thermal management, protecting the system from overheating by regulating the temperature and maintaining optimal operating conditions.

Applications

The MAX8722CEEG+T is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Computing Devices
  • Networking Equipment
  • Telecommunications Systems
  • Industrial Controls

Technical Specifications

The technical specifications of the MAX8722CEEG+T include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Specified by the manufacturer
  • Output Current: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

In conclusion, the Maxim Integrated MAX8722CEEG+T is a sophisticated power management solution that offers reliability, efficiency, and precision. Its compact size and comprehensive feature set make it a go-to choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1222 $61.8330
35+ $3.3830 $118.4050
53+ $3.2767 $173.6651
73+ $3.1716 $231.5268
95+ $3.0654 $291.2130
127+ $2.7489 $349.1103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess