EN
  • EN
  • DE

MAX8722AEEG+T

Part No MAX8722AEEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL BACKLIGHT CTRL 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 30kHz to 80kHz
Supply Voltage - Operating 4.6 V to 28 V
Operating Supply Current 1mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 111644-MAX8722AEEG+T
Ultra Librarian 3D Model Ultra Librarian MAX8722AEEG+T CAD Model

Description

The MAX8722AEEG+T from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This PMIC is particularly suited for applications in portable electronics, such as laptops, smartphones, and other battery-powered devices, where power efficiency and conservation are critical.

Key Features

  • High Efficiency: The device is engineered to provide a high-efficiency power conversion, which extends battery life and reduces heat generation.
  • Small Footprint: Its compact size makes it ideal for space-constrained applications, allowing for more room for other components or for reducing the overall size of the product.
  • Flexible Power Supply: The MAX8722AEEG+T is capable of operating over a wide input voltage range, accommodating various power sources and battery chemistries.
  • Thermal Management: Integrated thermal shutdown and current-limit features protect the device and the end application from excessive heat and power conditions.
  • Programmable Frequency: The switching frequency is programmable, providing design flexibility and the ability to optimize for efficiency or component size.

Applications

This PMIC is ideal for a variety of applications, including but not limited to:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Battery Management Systems

Technical Specifications

Parameter Value
Input Voltage Range Specified by the manufacturer
Output Voltage Adjustable based on application requirements
Package Type QSOP-16
Operating Temperature Specified by the manufacturer

For detailed technical specifications, application notes, and further information, customers are encouraged to refer to the official datasheet and product documentation provided by Maxim Integrated.

You May Also Be Interested in

ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,773 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess