EN
  • EN
  • DE

DS3991Z+TR/PP

Part No DS3991Z+TR/PP
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer Maxim Integrated
Win Source Part Number 254119-DS3991Z+TR/PP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3991Z+TR/PP CAD Model

Description

The DS3991Z+TR/PP is a high-performance, low-voltage, three-channel LED driver from Maxim Integrated, designed to enhance the visual output of a wide range of applications. This integrated circuit (IC) is particularly well-suited for driving RGB LEDs, offering individual channel control to mix colors for a full spectrum of hues. It's an ideal solution for applications requiring precise control and high efficiency in color mixing or backlighting tasks.

Key Features

  • Three-Channel LED Driver: Capable of independently driving three LEDs or three LED groups, providing flexibility in creating various lighting effects.
  • Low-Voltage Operation: Designed to operate at low voltages, making it suitable for battery-powered devices and applications with energy efficiency requirements.
  • Linear Brightness Control: Each channel offers linear brightness control, allowing for smooth dimming and color blending, which is critical for applications in consumer electronics where visual experience is paramount.
  • Serial Interface: The device can be controlled via a serial interface, enabling easy integration with microcontrollers and other digital systems.
  • Thermal Protection: The DS3991Z+TR/PP includes built-in thermal protection features to safeguard the IC from overheating, thus ensuring a longer lifespan for the device and the LEDs it controls.

Applications

The versatility of the DS3991Z+TR/PP LED driver makes it suitable for a broad range of applications, including:

  • RGB LED backlighting for LCD displays
  • LED-based decorative and architectural lighting
  • Portable device lighting, such as in smartphones and tablets
  • Automotive interior lighting
  • Small-scale personal electronics

Product Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS3991Z+TR/PP is no exception. This product is available in a compact package, ideal for space-constrained applications. The 'TR' designation in the part number indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, while 'PP' denotes the product's status as part of Maxim's standard product lineup.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess