EN
  • EN
  • DE

BQ771808DPJT

Part No BQ771808DPJT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (3x4)
Win Source Part Number 770377-BQ771808DPJT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ7718
Introduction Date October 01, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ771808DPJT CAD Model

Description

Introducing the BQ771808DPJT Battery Protector by Texas Instruments

The BQ771808DPJT is a sophisticated battery protection device designed by Texas Instruments to ensure the safety and longevity of lithium-ion batteries. This small, integrated circuit plays a crucial role in preventing the common hazards associated with battery operation, such as overcharging, deep discharge, and short-circuiting.

Key Features:

  • High-Accuracy Voltage Detection: The device is engineered to detect overvoltage and undervoltage conditions with remarkable precision, safeguarding the cells from damaging voltage levels.
  • Fast Response Time: In the event of a fault condition, the BQ771808DPJT acts swiftly to disconnect the battery, thus preventing potential damage.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, which is vital for prolonging the battery life in portable applications.
  • Adjustable Thresholds: The voltage detection thresholds can be programmed to suit various battery chemistries and configurations, offering a versatile solution for different applications.

Applications:

The versatility of the BQ771808DPJT makes it suitable for a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Power tools and handheld devices requiring rechargeable battery packs
  • Energy storage systems and uninterruptible power supplies (UPS)
  • Medical equipment where battery reliability and safety are paramount

Technical Specifications:

The BQ771808DPJT is packed with features that make it an indispensable component for battery management systems:

  • Operating Voltage Range: Suitable for single-cell lithium-ion or lithium-polymer batteries
  • Protection: Includes overcharge, over-discharge, and short-circuit protection
  • Package: Available in a small, surface-mount package that is easy to integrate into compact designs

With the BQ771808DPJT, Texas Instruments continues to demonstrate its commitment to providing advanced solutions for battery management. By integrating this device into your product design, you can ensure enhanced safety, reliability, and performance of your battery-powered devices.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6520 $52.1600
190+ $0.5350 $101.6500
290+ $0.5183 $150.3070
400+ $0.5015 $200.6000
520+ $0.4848 $252.0960
695+ $0.4347 $302.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess