EN
  • EN
  • DE

MAX8555AEUB+T

Part No MAX8555AEUB+T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type N+1 ORing Controller
Transistor Polarity N-Channel
Internal Switch(s) No
Delay Time - OFF 100ns
Supply Current 2mA
Supply Voltage (V) 8V ~ 13.25V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX8555
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706780-MAX8555AEUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8555AEUB+T CAD Model

Description

Product Overview: MAX8555AEUB+T from Maxim Integrated

The MAX8555AEUB+T is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous output current of up to 150mA. This compact and efficient device is ideal for portable applications where space and power efficiency are critical. With its advanced features and robust design, the MAX8555AEUB+T provides a reliable power solution for a wide range of electronic devices.

Key Features and Benefits

  • Precision Output: The MAX8555AEUB+T offers a highly accurate output voltage with a low dropout voltage, which ensures stable operation even when the input voltage is close to the output voltage. This precision is essential for sensitive electronic components that require a consistent power supply.
  • High Efficiency: Designed for power-sensitive applications, this LDO regulator features a low quiescent current, which helps to minimize power consumption when the device is in standby mode, thus extending battery life in portable devices.
  • Thermal Protection: To safeguard the device and the system it powers, the MAX8555AEUB+T is equipped with thermal shutdown protection. This feature prevents damage due to overheating, ensuring reliable performance under various operating conditions.
  • Wide Operating Voltage Range: The device supports an input voltage range from 2.5V to 6.5V, making it versatile for use in different systems with varying power requirements.
  • Small Footprint: Packaged in a space-saving, 10-pin µMAX package, the MAX8555AEUB+T is optimized for compact designs, allowing more room for other critical components on the PCB.

Applications

The MAX8555AEUB+T is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Handheld consumer electronics
  • Wireless communication equipment
  • Notebook computers

With its combination of high performance, efficiency, and compact size, the MAX8555AEUB+T from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions in space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.4984
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3929
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4835 $59.2195
41+ $2.8575 $117.1575
63+ $2.7685 $174.4155
87+ $2.6796 $233.1252
112+ $2.5895 $290.0240
150+ $2.3227 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess