EN
  • EN
  • DE

MAX2090ETP+

Part No MAX2090ETP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF ANALOG VGA PWR DETECT 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Analog VGA, Power Detector
Frequency 50MHz ~ 1GHz
RF Type Cellular
Secondary Attributes AGC Loop
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 702517-MAX2090ETP+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2090
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2090ETP+ CAD Model

Description

Introducing the MAX2090ETP+ RF Power Amplifier

The MAX2090ETP+ from Maxim Integrated is a high-performance, fully integrated RF power amplifier designed to meet the demanding requirements of wireless infrastructure applications. This compact and efficient solution is ideal for a wide range of applications, including base station transceivers, remote radio units, and active antenna systems.

Key Features

  • Frequency Range: The MAX2090ETP+ operates over a broad frequency range, making it suitable for various communication protocols and bandwidths.
  • High Linearity: With its excellent linearity, this amplifier ensures minimal distortion in signal transmission, which is critical for maintaining the integrity of high-speed data.
  • High Efficiency: The device is designed to maximize power-added efficiency, reducing the overall power consumption and heat generation, thereby extending the life of the product and reducing the operational costs.
  • Integrated Functions: It includes multiple integrated functions such as input and output matching networks, which simplify design and reduce external component count.
  • Robust Design: The MAX2090ETP+ is built to withstand harsh operating conditions, ensuring reliable performance and longevity.

Applications

The versatility of the MAX2090ETP+ makes it a perfect fit for a variety of applications that require high-performance RF amplification. It is particularly well-suited for:

  • 4G, 4.5G, and emerging 5G wireless infrastructure
  • Massive MIMO and phased array systems
  • Wireless repeaters and distributed antenna systems (DAS)
  • General-purpose RF and microwave amplification

Product Specifications

The MAX2090ETP+ is housed in a compact, thermally-enhanced, 20-pin TQFN-EP package with a footprint of just 5mm x 5mm. Its operating temperature range spans from -40°C to +85°C, ensuring performance in a wide array of environmental conditions. The device also features a single 5V supply voltage, simplifying power supply design.

With the MAX2090ETP+ RF power amplifier, Maxim Integrated continues to push the boundaries of performance, efficiency, and integration, offering an exceptional solution for the next generation of wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8886 $63.7772
4+ $26.1651 $104.6604
6+ $25.3474 $152.0844
9+ $24.5297 $220.7673
11+ $23.7121 $260.8331
15+ $21.2591 $318.8865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess