EN
  • EN
  • DE
  • IT

DS1336S

Part No DS1336S
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Source Selector Switch
Internal Switch(s) Yes
Delay Time - ON 100ns
Current - Output (Maximum) 300mA
Current - Supply 250μA
Supply Voltage (V) 3V ~ 5.5V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series DS1336
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807600-DS1336S
Ultra Librarian 3D Model Ultra Librarian DS1336S CAD Model

Description

The DS1336S from Maxim Integrated is a robust, versatile silicon serial real-time clock (RTC) with a built-in crystal. This integrated circuit is designed to provide precise time and date information, with the added benefit of a serial interface for easy integration into a wide range of electronic systems. The DS1336S is particularly well-suited for applications that require reliable timekeeping, even in the event of a main power failure.

Key Features

  • Integrated Crystal: The DS1336S comes with a built-in crystal oscillator, which ensures stable and accurate timekeeping without the need for external timing components.
  • Serial Interface: The device features a simple serial interface for communication with microcontrollers and other digital systems, making it easy to integrate into a variety of designs.
  • Battery Backup: With a battery backup capability, the DS1336S maintains timekeeping operations even when the main power supply is interrupted, thereby ensuring continuous operation.
  • Low Power Consumption: It is designed for low power consumption, which makes it an ideal choice for battery-powered or energy-sensitive applications.
  • Automatic Leap Year Compensation: The device automatically adjusts for leap years up to the year 2100, providing long-term accuracy without manual intervention.

Applications

The DS1336S is suitable for a broad range of applications, including but not limited to:

  • Data loggers
  • Telematics
  • Industrial systems
  • Portable instruments
  • Medical devices
  • Security systems

Technical Specifications

The device operates over a wide voltage range and temperature range, making it adaptable to various operating conditions. The serial interface conforms to the industry-standard I²C protocol, facilitating easy integration into existing systems with minimal development overhead.

Conclusion

The Maxim Integrated DS1336S is a powerful and reliable RTC solution that offers designers the convenience of an integrated crystal and serial interface, coupled with low power consumption and battery backup functionality. Its automatic leap year compensation and wide operating range make it a go-to choice for designers seeking a dependable timekeeping component.

You May Also Be Interested in

Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess