EN
  • EN
  • DE

MAX8526EUDAK

Part No MAX8526EUDAK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706747-MAX8526EUDAK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8526EUDAK CAD Model

Description

The MAX8526EUDAK from Maxim Integrated is a high-performance, low-voltage single-phase synchronous-buck controller designed specifically for CPU core power supplies in notebook and subnotebook computers. This advanced power management IC is engineered to meet the stringent power requirements of modern mobile processors, ensuring efficient power conversion with minimal heat generation.

Key Features

  • High Efficiency: Its synchronous-buck topology ensures high efficiency, which is critical for extending battery life in portable devices.
  • Voltage Accuracy: The MAX8526EUDAK provides tight output voltage regulation, with an accuracy of ±1%, which is essential for maintaining the performance and stability of the CPU.
  • Quick-PWM™ Control: This feature allows for ultra-fast transient response, which is vital for maintaining output voltage stability during sudden changes in load, such as when a CPU switches between low-power and high-power states.
  • Power-Saving Modes: It includes both fixed-frequency PWM and skip-mode operation during light loads, which enhances efficiency by reducing switching losses.
  • Adjustable Output: The output voltage is adjustable, providing flexibility to match the requirements of different processors.
  • Overvoltage Protection: Integrated overvoltage protection safeguards the CPU against potential damage from supply voltage spikes.

Applications

The MAX8526EUDAK is ideal for a range of applications where efficient power conversion and precise voltage regulation are critical. It is particularly well-suited for:

  • Notebook and Subnotebook Computers
  • Low-Voltage, High-Density Power Modules
  • Portable and Battery-Powered Equipment

With its compact design, the MAX8526EUDAK comes in a TSSOP-14 package, making it easy to integrate into space-constrained applications. Maxim Integrated's commitment to quality ensures that this power controller meets the reliability and performance needs of advanced portable computing devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5288 $66.7016
15+ $7.8182 $117.2730
23+ $7.5733 $174.1859
32+ $7.3296 $234.5472
41+ $7.0848 $290.4768
55+ $6.3525 $349.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess