EN
  • EN
  • DE

DS34S104GN

Part No DS34S104GN
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC TIME DIV MULTIPLX 256CSBGA / TDM (Time Division Multiplexing) 256-CSBGA (17x17)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TDM (Time Division Multiplexing)
Applications Data Transport
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number DS34S104
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917445-DS34S104GN
Ultra Librarian 3D Model Ultra Librarian DS34S104GN CAD Model

Description

The DS34S104GN from Maxim Integrated is a high-performance, quad transceiver designed for T1/E1/J1 applications. This advanced integrated circuit is engineered to provide reliable communication solutions for telecommunications equipment such as digital multiplexers, routers, and mobile base station equipment. It offers a compact and energy-efficient solution for handling multiple T1, E1, or J1 lines simultaneously.

Key Features

  • Quad Channel Support: The DS34S104GN can handle up to four T1/E1/J1 ports, allowing for streamlined integration into networking equipment.
  • Flexible Interface: It is equipped with a versatile serial port interface that is compatible with a wide range of processors and logic families.
  • Low Power Consumption: Designed with power efficiency in mind, the DS34S104GN operates with reduced power requirements, making it ideal for power-sensitive applications.
  • Integrated Jitter Attenuator: The device includes an on-chip jitter attenuator to ensure signal integrity, which is critical for maintaining high-quality communications.
  • Programmable Features: A host of programmable options are available, including line build-out settings, pulse shape, and receiver sensitivity, allowing for customization to specific network requirements.
  • Robust Design: The transceiver is designed to withstand harsh operating conditions and is compliant with relevant industry standards.

Applications

  • Digital Multiplexers
  • Wireless Base Stations
  • Frame Relay Equipment
  • Channel Banks
  • ISDN Primary Rate Interfaces
  • Test Equipment

The DS34S104GN is available in a compact 64-pin TQFP package, making it a space-saving solution for modern telecommunications equipment. With its combination of performance, flexibility, and reliability, the DS34S104GN is an excellent choice for designers looking to enhance their communication systems.

For more detailed information, including electrical specifications, pin configurations, and programming instructions, please refer to the official datasheet and application notes provided by Maxim Integrated.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess