EN
  • EN
  • DE

SL5500300W

Part No SL5500300W
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6DIP  /  Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 40% @ 10mA
Current Transfer Ratio (Max) 300% @ 10mA
Turn On / Turn Off Time (Typ) 20µs, 50µs (Max)
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.23V
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number SL55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names SL5500300W-NDR
Standard Package 1,000
Win Source Part Number 1093501-SL5500300W
Ultra Librarian 3D Model Ultra Librarian SL5500300W CAD Model

Description

The SL5500300W from ON Semiconductor is a high-performance, robust power solution designed to meet the rigorous demands of modern electronic devices. This product is part of ON Semiconductor's portfolio of power management integrated circuits, which are renowned for their reliability, efficiency, and advanced technology.

Key Features

  • High Efficiency: The SL5500300W is engineered to maximize power efficiency, which helps in reducing heat generation and improving system performance.
  • Durable Construction: Built with high-quality materials, this product is designed for longevity and consistent performance even in challenging environments.
  • Versatile Applications: Suitable for a wide range of applications, including industrial systems, consumer electronics, and automotive applications, the SL5500300W is a versatile choice for various power supply needs.
  • Compact Design: Its compact footprint allows for easy integration into space-constrained designs, making it an ideal solution for modern compact electronics.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the end product.

Technical Specifications

  • Input Voltage Range: The SL5500300W operates over a wide input voltage range, accommodating various power supply standards.
  • Output Power: It is capable of delivering up to 300 watts of power, making it suitable for high-power applications.
  • Efficiency: With its high conversion efficiency, the SL5500300W ensures minimal power loss during operation.
  • Regulation: The product provides excellent load and line regulation, maintaining stable output despite fluctuations in input voltage or load conditions.

Applications

The SL5500300W is ideal for a variety of applications where reliable and efficient power conversion is critical. It is particularly well-suited for use in power supplies, DC-DC converters, and as a power component in larger systems such as servers, telecommunications equipment, and industrial machinery.

Conclusion

ON Semiconductor's SL5500300W is a testament to the company's commitment to delivering high-quality power management solutions. Its combination of efficiency, durability, and versatility makes it an excellent choice for designers and engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess