EN
  • EN
  • DE

MAX8511EXK

Part No MAX8511EXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706736-MAX8511EXK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8511EXK CAD Model

Description

Introducing the MAX8511EXK Voltage Regulator from Maxim Integrated

The MAX8511EXK is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is an excellent choice for a wide range of applications, including portable devices, wireless communication equipment, and other electronics requiring stable voltage regulation.

Key Features

  • High Accuracy: The MAX8511EXK offers impressive accuracy, with a low dropout voltage that ensures a stable output even when the input voltage is close to the output voltage. This makes it ideal for battery-powered devices where every volt counts.
  • Low Noise: This regulator is designed to minimize noise, making it suitable for sensitive applications such as RF circuits and audio devices where clean power is critical.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it and your application from damage due to overheating.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the MAX8511EXK is robust and reliable even in extreme conditions.

Performance Specifications

  • Output Voltage Options: The regulator is available in several fixed output voltage options to accommodate different design requirements.
  • Output Current: It can deliver up to 120mA of continuous output current, making it suitable for powering a variety of low-power circuits and devices.
  • Package: The MAX8511EXK comes in a small, 5-pin SC70 package, which is ideal for space-constrained applications.

Applications

  • Mobile Phones
  • Handheld Devices
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Receivers

The MAX8511EXK from Maxim Integrated is a versatile and reliable solution for your voltage regulation needs. With its precision performance, low noise, and compact footprint, it is an essential component for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8465 $51.2370
43+ $2.3356 $100.4308
67+ $2.2626 $151.5942
92+ $2.1896 $201.4432
119+ $2.1166 $251.8754
159+ $1.8977 $301.7343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess