The MAX11047ETN from Maxim Integrated is a high-performance, multichannel, 16-bit analog-to-digital converter (ADC) designed to provide precise voltage measurement in a wide range of applications. This ADC features eight differential channels, making it ideal for applications requiring multiple sensor readings or for systems that need to monitor various signal inputs simultaneously.
Key Features:
- High Resolution: The 16-bit resolution ensures accurate and detailed analog signal conversion, which is essential for high-precision measurements.
- Multiple Channels: With eight differential channels, the MAX11047ETN can handle several inputs at once, providing flexibility for complex systems.
- High-Speed Interface: The device includes a high-speed serial interface that can be easily connected to microcontrollers, DSPs, or FPGAs, facilitating quick data transfer.
- Low Power Consumption: Designed with power efficiency in mind, this ADC is suitable for battery-powered devices and applications where power conservation is crucial.
- Wide Input Range: It supports a wide analog input range, accommodating various signal types without the need for additional signal conditioning.
- Integrated Features: The MAX11047ETN comes with integrated features such as an internal reference, a temperature sensor, and fault detection capabilities for enhanced performance and reliability.
Applications:
The versatility of the MAX11047ETN makes it suitable for a broad spectrum of applications, including:
- Industrial Control Systems
- Medical Instrumentation
- Data Acquisition Systems
- Automated Test Equipment
- Battery-Powered Devices
Technical Specifications:
Parameter
Value
Resolution
16-bit
Number of Channels
8 differential
Interface Type
Serial (SPI, QSPI, MICROWIRE)
Input Voltage Range
Refer to datasheet
Operating Temperature
-40°C to +85°C
For engineers and designers looking for a robust and reliable multichannel ADC solution, the MAX11047ETN from Maxim Integrated offers an excellent blend of performance, power efficiency, and versatility.