EN
  • EN
  • DE

MAX77819EWB+

Part No MAX77819EWB+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC INTEGRATED CIRCUIT / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX77819
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 214590-MAX77819EWB+
Ultra Librarian 3D Model Ultra Librarian MAX77819EWB+ CAD Model

Description

Maxim Integrated Product Overview: MAX77819EWB+

The MAX77819EWB+ is a high-efficiency, compact power management IC (PMIC) developed by Maxim Integrated, designed to cater to the demanding needs of portable and mobile devices. This PMIC is engineered to provide a reliable power solution for applications such as smartphones, tablets, and other handheld devices that require efficient power management to enhance battery life and performance.

Key Features

  • High-Efficiency Buck Converter: The MAX77819EWB+ incorporates a high-efficiency buck converter that ensures maximum power conversion efficiency, minimizing heat generation and extending battery life.
  • Multiple Output Configurations: This PMIC is capable of delivering multiple output voltages, allowing it to power various components of a device, such as the CPU, memory, and peripherals.
  • Compact Design: With its small form factor, the MAX77819EWB+ is ideal for space-constrained applications, providing a powerful yet compact power management solution.
  • Programmable Output Voltage: The output voltage can be programmed via an I2C interface, offering flexibility and precision to meet the specific requirements of the powered device.
  • Advanced Protection Features: It includes built-in overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the device against potential damage from electrical anomalies.

Performance and Efficiency

The MAX77819EWB+ is optimized for high performance, ensuring that the power is delivered efficiently to the device's various subsystems. Its fast transient response helps maintain stable operation during sudden changes in load, which is critical for maintaining the performance of high-speed processors and other sensitive components.

Integration and Ease of Use

Maxim Integrated has designed the MAX77819EWB+ with ease of integration in mind. The PMIC's compatibility with a broad range of processors and chipsets makes it a versatile choice for designers. Additionally, the availability of comprehensive technical documentation and support simplifies the design-in process, reducing time to market for new products.

In summary, the MAX77819EWB+ from Maxim Integrated stands out as a powerful, efficient, and flexible power management solution that meets the stringent requirements of today's portable and mobile devices.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3763 $61.2682
33+ $3.5909 $118.4997
50+ $3.4789 $173.9450
69+ $3.3668 $232.3092
89+ $3.2548 $289.6772
119+ $2.9175 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess