The MAX704CPA, from Maxim Integrated, is a robust microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.
Key Features
- Power Supply Monitoring: The MAX704CPA ensures that the microprocessor is fully reset during power-up, power-down, and brown-out conditions. It keeps the µP in the reset state until the supply voltage reaches a stable condition, ensuring a proper system startup.
- Manual Reset Input: This feature allows for a manual initiation of a reset, providing an additional layer of system control.
- Watchdog Timer: A built-in watchdog timer serves to restart the microprocessor if it fails to strobe within a preset time frame, enhancing system reliability.
- Low Power Consumption: With its low power consumption, the MAX704CPA is an ideal choice for portable and power-sensitive applications.
Applications
The MAX704CPA is suitable for a wide range of applications where reliable monitoring of the system power supply and processor activity is critical. These include:
- Computers and Controllers
- Intelligent Instruments
- Automotive Systems
- Critical µP Power Monitoring
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Reset Active Threshold (Typ)
4.65V
Operating Temperature
0°C to +70°C
Package Type
8-Pin DIP
Conclusion
The MAX704CPA supervisory circuit from Maxim Integrated is a reliable and cost-effective solution for system management. Its ability to monitor supply voltages and microprocessor activity helps prevent system failures, making it an essential component for any sensitive digital application.