EN
  • EN
  • DE

MAX753CSE+T

Part No MAX753CSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL BACKLIGHT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type CCFL Controller
Supply Voltage - Operating 4 V to 30 V
Operating Supply Current 500μA
Dimming Yes
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 136039-MAX753CSE+T
Ultra Librarian 3D Model Ultra Librarian MAX753CSE+T CAD Model

Description

The MAX753CSE+T from Maxim Integrated is a high-efficiency, step-down DC-DC voltage regulator designed to deliver a precise, regulated power supply. This component is an essential building block in power management applications, offering a compact solution for converting higher DC input voltages into lower regulated output voltages.

Key Features

  • Output Voltage: The MAX753CSE+T provides an adjustable output voltage, making it versatile for various applications.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency over a wide load range, which is critical for battery-powered devices.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from overheating, enhancing its reliability and longevity.
  • Package Type: It comes in a compact SOP-16 (Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: The MAX753CSE+T operates over an extended industrial temperature range, making it suitable for harsh environments.

Applications

Due to its flexible design and robust performance, the MAX753CSE+T is an ideal choice for a variety of applications, including:

  • Battery-Powered Devices
  • Portable Instruments
  • Embedded Systems
  • Telecommunications Equipment
  • Networking Devices

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 11V
Output Voltage Range Adjustable
Output Current Up to 5A
Switching Frequency 110kHz
Operating Temperature -40°C to +85°C

The MAX753CSE+T is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that meet the stringent demands of modern electronic devices.

You May Also Be Interested in

Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess