EN
  • EN
  • DE

AT27C256R-70RU

Part No AT27C256R-70RU
Manufacturer Microchip Technology
Catalog EPROM
Description EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Access Time 70ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package 28-SOIC
Family Part Number AT27C256
Manufacturer Pack Quantity 26
MSL Level 2 (1 Year)
Win Source Part Number 737002-AT27C256R-70RU
Family Name AT27C256R
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT27C256R-70RU CAD Model

Description

Microchip Technology AT27C256R-70RU EEPROM

The AT27C256R-70RU is a high-performance 256K (32K x 8) Parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) component produced by Microchip Technology. This reliable memory chip is designed to offer a flexible and durable data storage solution for a wide array of applications across various industries including automotive, consumer electronics, medical devices, and industrial control systems.

Key Features

  • Memory Size: 256Kb (32,768 x 8)
  • Access Time: 70ns, enabling swift data retrieval
  • Single 5V ±10% Supply: Simplifies system power requirements
  • Low Power Consumption: Features standby and active modes to optimize power usage
  • High Reliability: CMOS technology ensures data stability and endurance
  • Programmable Chip Enable and Output Enable Controls: Offers design flexibility and ease of integration
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C
  • Packaging: Available in 28-pin PDIP, PLCC, and TSOP packages suitable for various board layouts

Applications

The versatility of the AT27C256R-70RU makes it an ideal choice for memory applications where reliable and consistent data storage is critical. Common applications include:

  • Embedded systems and microcontroller-based applications
  • Boot memory for computers and communication devices
  • Storage for firmware and configuration parameters in industrial systems
  • High-endurance data logging in automotive and aerospace electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The AT27C256R-70RU EEPROM is no exception, with its robust design and proven manufacturing process ensuring a reliable solution for critical data storage needs. Additionally, Microchip provides extensive technical support and documentation, making the integration of this EEPROM into your design as seamless as possible.

Whether you are working on a sophisticated industrial control system or a high-volume consumer electronic device, the AT27C256R-70RU from Microchip Technology offers the performance, reliability, and flexibility needed to meet your data storage requirements.

You May Also Be Interested in

Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2689 $59.7646
33+ $3.5020 $115.5660
52+ $3.3934 $176.4568
71+ $3.2837 $233.1427
91+ $3.1739 $288.8249
122+ $2.8459 $347.1998
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess