EN
  • EN
  • DE

STM3242I-SK/IAR

Part No STM3242I-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform IAR KickStart
Utilized IC / Part STM32F429
Mounting Type Fixed
Contents Board(s)
Other Names 497-14104
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283978-STM3242I-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM3242I-SK/IAR CAD Model

Description

Introducing the STM3242I-SK/IAR – The Ultimate Starter Kit for STM32F4 Series

Embark on your next embedded project with the STM3242I-SK/IAR, a comprehensive starter kit designed by STMicroelectronics for the STM32F4 series of high-performance microcontrollers. This kit is an ideal solution for developers looking to explore the advanced capabilities of the STM32F4 series, which is renowned for its rich set of peripherals, high-speed processing, and low-power consumption.

Key Features

  • Powerful ARM Cortex-M4 Core: At the heart of the starter kit is the STM32F4 microcontroller, which boasts a Cortex-M4 core with a floating-point unit, running at frequencies up to 180 MHz. This provides the horsepower necessary for computation-intensive applications.
  • Comprehensive Development Tools: Included with the kit is a full-featured IAR Embedded Workbench for ARM, which offers a user-friendly Integrated Development Environment (IDE) with advanced debugging features and powerful optimization capabilities.
  • Extensive Connectivity: The kit supports a wide range of connectivity options, including USB OTG, Ethernet, CAN, and several serial communication interfaces, enabling the development of connected devices.
  • Rich Peripheral Set: Experiment with advanced peripherals such as high-resolution ADCs, DACs, timers, and more. This allows for the development of complex applications that require sophisticated control and data acquisition functionalities.
  • Flexible Power Supply: The kit can be powered through various sources, including USB or an external power supply, ensuring flexibility in development and testing scenarios.
  • Expansion Capabilities: With extension headers compatible with Arduino Uno V3 and ST morpho, the kit allows for easy expansion with a wide range of specialized add-on boards.

Applications

The STM3242I-SK/IAR is versatile enough to be used in a multitude of applications, ranging from industrial control systems and medical devices to consumer electronics and IoT applications. Its high processing power and rich set of features make it an excellent choice for prototyping and developing sophisticated embedded systems.

Get Started with Ease

Whether you're a seasoned developer or just starting, the STM3242I-SK/IAR starter kit provides all the necessary tools to jumpstart your development with the STM32F4 series. Its comprehensive documentation and examples help reduce the learning curve, allowing you to focus on innovation and bringing your ideas to life.

Choose the STM3242I-SK/IAR for a seamless and productive development experience, leveraging the power and flexibility of the STM32F4 series microcontrollers.

You May Also Be Interested in

STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess