EN
  • EN
  • DE

MAX7423EUA+T

Part No MAX7423EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706383-MAX7423EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7423
Introduction Date November 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7423EUA+T CAD Model

Description

Product Overview: MAX7423EUA+T by Maxim Integrated

The MAX7423EUA+T is a high-performance, low-power, 8th-order, Elliptic, lowpass filter integrated circuit from Maxim Integrated, designed to provide precision filtering for a wide range of applications. This device is part of Maxim's MAX742 series and comes in a compact µMAX-8 package, making it an ideal choice for space-constrained applications.

With its sharp roll-off and excellent stopband attenuation, the MAX7423EUA+T is engineered to deliver a superior filtering solution. The 8th-order Elliptic filter provides a fast transition from passband to stopband, ensuring minimal signal distortion and preserving the integrity of the filtered signal. This makes it suitable for applications such as anti-aliasing for data acquisition systems, signal conditioning, and noise reduction in sensitive communication systems.

The MAX7423EUA+T operates with a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with both 3.3V and 5V systems. Its low power consumption makes it an excellent choice for portable and battery-powered devices, where energy efficiency is critical.

Featuring a fixed cutoff frequency of 50kHz, the filter is designed to be easy to implement without the need for external components, reducing the overall design complexity and time to market. The filter's characteristics are stable over temperature and power supply variations, ensuring reliable performance in diverse operating conditions.

Key specifications of the MAX7423EUA+T include:

  • 8th-Order Elliptic Lowpass Filter
  • Fixed 50kHz Cutoff Frequency
  • Low Power Consumption
  • Single-Supply Operation: 2.7V to 5.5V
  • Compact µMAX-8 Package
  • Excellent Stopband Attenuation

Whether it's for high-fidelity audio equipment, precision instrumentation, or digital signal processing, the MAX7423EUA+T provides the filtering accuracy required for high-performance applications. Its combination of advanced filtering capabilities, low power, and small form factor makes it a top choice for designers looking to enhance their systems with minimal impact on power and space budgets.

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess