EN
  • EN
  • DE

BQ24086DRCRG4

Part No BQ24086DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 750 mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154130-BQ24086DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24086DRCRG4 CAD Model

Description

Product Overview: BQ24086DRCRG4 - Texas Instruments

The BQ24086DRCRG4 is a highly integrated and efficient solution for lithium-ion battery charging, designed and manufactured by Texas Instruments (TI). This advanced charge management device is tailored for portable applications and is well-suited for a variety of devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

With its compact design, the BQ24086DRCRG4 comes in a small 10-pin SON package, making it ideal for space-constrained applications. It offers a host of features that ensure the safe and efficient charging of single-cell lithium-ion batteries.

Key Features:

  • Charge Current Regulation: The BQ24086DRCRG4 provides accurate regulation of the charge current, which can be programmed via an external resistor. This allows for customization according to the specific needs of the application and the battery's specifications.
  • Input Voltage Dynamic Power Management (DPM): To prevent the charger from overloading the input source, the device features dynamic power management that reduces charge current if the input voltage falls below a set threshold.
  • High-Accuracy Voltage Regulation: The charging voltage is regulated with high accuracy, which is crucial for maximizing battery capacity and lifespan.
  • Pre-Charge and Termination: The BQ24086DRCRG4 supports pre-charging of deeply discharged batteries and has an automatic charge termination feature to prevent overcharging.
  • Thermal Regulation: To ensure safety and maintain optimal performance, the device includes thermal regulation that reduces charge current if the chip temperature rises above a certain threshold.
  • Status Indicators: The charger provides status indications through its pins, which can be used to light up LEDs to show the charging progress and completion.
  • Protection Features: It includes multiple protection features such as over-voltage protection, under-voltage lockout, and thermal shutdown to safeguard the battery and the charging system.

The BQ24086DRCRG4 is designed with the end-user in mind, offering a combination of advanced charging features, safety, and convenience. Texas Instruments' commitment to quality ensures that this charge management IC delivers reliable performance for your portable power needs.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9558 $50.8508
63+ $1.6048 $101.1024
97+ $1.5547 $150.8059
133+ $1.5045 $200.0985
172+ $1.4544 $250.1568
231+ $1.3039 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,710 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess