EN
  • EN
  • DE

HMC891LP5ETR

Part No HMC891LP5ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 32SMT  /  Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Filter Type Band Pass
Number of Filters 1
Voltage - Supply 0V ~ 14V
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC891
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1600-1,1127-1600-2,1127-1600,1127-1600-6,1127-1600-ND
Standard Package 500
Win Source Part Number 1204492-HMC891LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC891LP5ETR CAD Model

Description

The HMC891LP5ETR is a state-of-the-art RF product from Analog Devices Inc., designed to deliver high performance in a range of applications. This device is a Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) that operates over a wide frequency range, making it an ideal solution for telecommunications, satellite communications, and test equipment.

Key Features

  • Frequency Range: The VCO provides a wide frequency range, enabling versatile use in different systems.
  • Low Phase Noise: Designed for applications requiring high signal purity, the HMC891LP5ETR boasts low phase noise performance.
  • Integrated PLL: The integrated Fractional-N PLL allows for fine frequency resolution and stability, ensuring precise control over the output frequency.
  • Compact Package: Housed in a compact 5x5 mm QFN package, the HMC891LP5ETR is suitable for space-constrained applications without compromising on performance.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatility of the HMC891LP5ETR allows it to be used in a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Microwave Radios
  • Test and Measurement Equipment
  • Satellite Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC891LP5ETR is no exception. Manufactured with precision, it meets stringent quality standards to ensure reliability and performance in demanding environments.

Ordering Information

The HMC891LP5ETR is available for order now. For detailed specifications, application support, and ordering information, please visit Analog Devices Inc.'s official website or contact your local sales representative.

You May Also Be Interested in

Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess