EN
  • EN
  • DE

MAX7403CSA+T

Part No MAX7403CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 706362-MAX7403CSA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7403
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7403CSA+T CAD Model

Description

Maxim Integrated MAX7403CSA+T Low-Pass Filter

The MAX7403CSA+T from Maxim Integrated is a high-performance, 8th-order, low-pass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. This precision filter IC is well-suited for anti-aliasing and anti-imaging applications, as well as for signal conditioning tasks in a wide range of products, from medical devices to industrial systems.

Designed with advanced CMOS technology, the MAX7403CSA+T operates with a single +5V power supply, making it an energy-efficient choice for portable devices. Its clock-tunable cutoff frequency allows for flexibility in design, enabling users to set the desired frequency response for their specific application by simply adjusting the external clock frequency.

One of the standout features of the MAX7403CSA+T is its sharp cutoff characteristic, which provides excellent selectivity and deep attenuation of out-of-band signals. With a transition ratio of 1.6:1, this filter ensures that signals within the passband are processed with minimal distortion, while unwanted frequencies are effectively suppressed.

The device comes in a compact SOP (Small Outline Package), with the “T” in its part number indicating tape and reel packaging, which is ideal for automated manufacturing processes. The MAX7403CSA+T is designed for easy integration into a variety of circuits, requiring minimal external components, which helps to simplify PCB layout and reduce overall design time.

Key specifications of the MAX7403CSA+T include:

  • 8th-order low-pass elliptic filter
  • Single +5V supply operation
  • Low power consumption
  • User-selectable clock-tunable cutoff frequency
  • Sharp roll-off with a transition ratio of 1.6:1
  • Low output offset: ±5mV
  • Compact SOP-8 package

Whether you're designing a high-fidelity audio system, a sensitive measurement instrument, or any other application requiring precise signal filtering, the MAX7403CSA+T offers a reliable and efficient solution. Maxim Integrated's commitment to quality ensures that this filter IC will meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess