EN
  • EN
  • DE

MAX7370ETG+

Part No MAX7370ETG+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CTRLR KEY-SW I2C 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Controller
Input Type Logic
Output Type Logic
Supply Current 50μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (3.5x3.5)
Family Part Number MAX7370
Manufacturer Pack Quantity 86
MSL Level 1 (Unlimited)
Win Source Part Number 706346-MAX7370ETG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7370ETG+ CAD Model

Description

The MAX7370ETG+ is a sophisticated I/O expander and keypad controller designed by Maxim Integrated to enhance the interface capabilities of microcontrollers and microprocessors in a wide range of applications. This high-performance component is particularly well-suited for portable devices where board space is at a premium and extended keyboard functionality is required.

Key Features

  • Expansive I/O Expansion: The MAX7370ETG+ provides 64 I/O ports that can be configured as either inputs or outputs, allowing for a versatile expansion of the host microcontroller's capabilities.
  • Keypad Controller: It can support up to an 8x8 key matrix, giving designers the flexibility to implement large keypads without consuming valuable GPIOs on the main processor.
  • Programmable Interrupt Output: This feature is designed to alert the host processor of keypress events, reducing the need for constant polling and thus saving power.
  • Integrated Debounce: The device includes an internal debounce circuitry, ensuring reliable operation and eliminating the need for external components.
  • Low Power Consumption: With its low-power design, the MAX7370ETG+ is ideal for battery-powered applications, contributing to longer battery life.
  • Multiple Communication Interfaces: It supports both I²C and SMBus serial interfaces, providing flexibility in communication with the host processor.

Applications

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Instrumentation
  • Consumer Electronics
  • Industrial Control Systems

Technical Specifications

The MAX7370ETG+ operates over a wide temperature range from -40°C to +85°C and is available in a compact 24-pin TQFN package. Its supply voltage ranges from 1.71V to 3.6V, making it compatible with most low-voltage applications. The device also offers built-in ESD protection, ensuring robustness and reliability in harsh environments.

For engineers and designers looking for a reliable and space-saving I/O expansion solution, the MAX7370ETG+ from Maxim Integrated is a compelling choice, offering a blend of performance, power efficiency, and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4671 $51.3485
85+ $1.2038 $102.3230
130+ $1.1662 $151.6060
180+ $1.1286 $203.1480
230+ $1.0909 $250.9070
310+ $0.9781 $303.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess