EN
  • EN
  • DE

BT137X-600E

Part No BT137X-600E
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC SENS GATE 600V 8A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201443-BT137X-600E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT137X-600E CAD Model

Description

Product Overview: BT137X-600E - NXP

The BT137X-600E is a cutting-edge Triac manufactured by NXP Semiconductors, designed to cater to a wide range of AC power control applications. This high-performance electronic component is well-suited for use in motor control, lighting control, and static switching, providing a reliable solution for designers looking to manage and regulate AC power in their circuits.

Key Features

  • High Voltage Capability: The BT137X-600E is designed to handle voltages up to 600V, making it a robust choice for high-voltage applications.
  • Current Rating: With an on-state RMS current rating of 8A, this Triac can control moderate to high power levels, ensuring efficient handling of current in your circuit.
  • Enhanced Sensitivity: The gate sensitivity of the BT137X-600E is optimized for direct interfacing with microcontroller logic levels, facilitating easier control and integration within digital circuits.
  • Package: Encased in a TO-220AB insulated package, the BT137X-600E offers improved thermal performance and electrical isolation, making it a safe and durable option for various applications.
  • Gate Trigger Current: The device features a low I<sub>GT of 25 mA, which allows for triggering with minimal control current, enhancing the overall efficiency of the system.

Applications

The versatility of the BT137X-600E Triac makes it suitable for a plethora of applications, including but not limited to:

  • Home appliances (e.g., dimmers, electric fan controllers)
  • Motor control circuits
  • Lighting systems (e.g., stage lighting dimmers)
  • Small heating systems
  • Static switching relays

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT137X-600E is no exception. Each component is rigorously tested to ensure it meets the high standards expected by industry professionals. When you choose the BT137X-600E, you are selecting a product that not only offers superior performance but also the peace of mind that comes with a dependable and long-lasting Triac solution.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1130 $50.0850
110+ $0.9132 $100.4520
170+ $0.8847 $150.3990
235+ $0.8562 $201.2070
305+ $0.8276 $252.4180
405+ $0.7420 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess