EN
  • EN
  • DE

NBSG16BAR2

Part No NBSG16BAR2
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description 2.5V/3.3V SiGe Differential Receiver/Driver with RSECLOutputs | IC TRANSCEIVER 16FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Transceiver
Applications Instrumentation
Mounting Style SMD
Manufacturer Package 16-LBGA, FCBGA
Supplier Device Package 16-FCBGA (4x4)
Family Part Number NBSG16
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 711499-NBSG16BAR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NBSG16BAR2 CAD Model

Description

The NBSG16BAR2 is a cutting-edge Serializer/Deserializer (SerDes) component from ON Semiconductor, a leader in innovative semiconductor solutions. This device is designed using Silicon Germanium (SiGe) technology, which enables it to offer superior high-speed signal processing capabilities that are essential for modern data communication and networking applications.

Key Features

  • High-Speed Data Transmission: The NBSG16BAR2 is capable of handling data rates up to 12.5 Gbps, making it suitable for high-speed data transfer requirements.
  • Differential Signaling: This device utilizes differential CML data inputs and outputs, which provides noise immunity and minimizes signal crosstalk, ensuring data integrity in noisy environments.
  • Low Power Consumption: ON Semiconductor's SiGe technology ensures that the NBSG16BAR2 operates with low power dissipation, which is crucial for thermal management and energy efficiency in dense electronic systems.
  • Flexible Voltage Operation: The device supports a wide range of supply voltages from 2.375V to 3.465V, enabling it to integrate seamlessly into various system designs without the need for additional voltage regulation components.
  • Programmable Functions: Featuring programmable functions such as output swing and input equalization, the NBSG16BAR2 offers designers the flexibility to optimize the device for specific application requirements.

Applications

The NBSG16BAR2 is ideal for high-speed data transmission in a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • Data center interconnects and high-speed servers
  • Telecommunication infrastructure including base stations and backhaul equipment
  • High-performance computing and storage systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NBSG16BAR2 is manufactured under stringent quality control processes, ensuring reliability and performance consistency for mission-critical applications. With its robust design and advanced features, the NBSG16BAR2 is an exemplary choice for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0457 $86.0914
4+ $35.3187 $141.2748
6+ $34.2157 $205.2942
7+ $33.1115 $231.7805
10+ $32.0085 $320.0850
13+ $28.6971 $373.0623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess