EN
  • EN
  • DE

LT1761ES5-3#TR

Part No LT1761ES5-3#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828505-LT1761ES5-3#TR
Ultra Librarian 3D Model Ultra Librarian LT1761ES5-3#TR CAD Model

Description

LT1761ES5-3#TR - Low Dropout Regulator by Linear Technology

The LT1761ES5-3#TR is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a leading player in the field of analog integrated circuits. This LDO is designed to deliver a fixed output of 3V with an input voltage range from 1.8V to 20V, making it versatile for a wide array of applications. Its low dropout voltage and low ground current make it an ideal choice for battery-powered systems where energy efficiency is paramount.

This regulator is capable of delivering up to 100mA of output current, which is suitable for small to medium power needs. The dropout voltage is exceptionally low, typically at 300mV at full load, which allows for longer battery life and improved performance in portable devices. The LT1761 series also includes a shutdown feature, which reduces the supply current to less than 1µA, further conserving power when the device is not in active use.

The LT1761ES5-3#TR comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It also features over-current and over-temperature protection, ensuring reliable operation under a variety of conditions. The device's stability with low-ESR, ceramic capacitors offers added flexibility in design and helps in maintaining a small form factor.

Key features of the LT1761ES5-3#TR include:

  • Fixed Output Voltage: 3V
  • Output Current: Up to 100mA
  • Low Dropout Voltage: Typically 300mV at full load
  • Wide Input Voltage Range: 1.8V to 20V
  • Low Ground Current
  • Low Shutdown Current:
  • Over-Current and Over-Temperature Protection
  • Stable with Low-ESR, Ceramic Capacitors
  • Compact SOT-23 Package

Applications for the LT1761ES5-3#TR are diverse and include portable electronics, battery-powered devices, power supplies for DSPs and microcontrollers, and automotive power management. Its reliability and efficiency make it an excellent choice for designers looking for a high-quality, low dropout regulator for their next project.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3695 $50.5425
32+ $3.1522 $100.8704
50+ $3.0435 $152.1750
71+ $2.8261 $200.6531
92+ $2.7174 $250.0008
115+ $2.6087 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,130 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess