EN
  • EN
  • DE

M27V160-100K1

Part No M27V160-100K1
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.51x16.51)
Win Source Part Number 784911-M27V160-100K1
Popularity Medium
Supply and Demand Status Balance
Family Name M27V160
Introduction Date March 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27V160-100K1 CAD Model

Description

STMicroelectronics M27V160-100K1 Product Overview

The M27V160-100K1 is a state-of-the-art, 16 Mbit (2Mb x8 or 1Mb x16) UV EPROM from STMicroelectronics, designed for high-speed and high-density storage applications. This device is particularly well-suited for systems that require reliable and durable non-volatile memory storage. Its UV erasable feature allows for data to be removed with exposure to ultraviolet light, making it possible to reuse the EPROM in development and prototyping phases.

Key Features

  • Memory Capacity: 16 Mbit of storage, organized as either 2 million bytes (2Mb x8) or 1 million words (1Mb x16), providing flexibility based on the system's addressing needs.
  • Access Time: Fast access time of 100 ns, ensuring quick read operations which is critical for high-performance systems.
  • Programming Voltage: A single 12.5V power supply is required for programming, simplifying the power design for the programming equipment.
  • UV Erasable: The ability to erase the entire chip with UV light allows for multiple reuses during the prototyping phase, reducing waste and cost.
  • Package: Available in a 40-pin Ceramic DIP (CDIP) package, which provides robust physical protection and reliable performance under various environmental conditions.

Applications

The M27V160-100K1 is ideal for a wide range of applications, including:

  • Embedded systems that require a robust and reliable non-volatile memory solution.
  • Telecommunication infrastructure, where long-term data retention is crucial.
  • Industrial control systems that demand durable and dependable memory storage.
  • Automotive electronics, particularly in environments with high temperature ranges.
  • Medical devices where data integrity and reliability are of utmost importance.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The M27V160-100K1 EPROM is manufactured with this same dedication, ensuring that it meets the high standards expected by industry professionals. It is designed to withstand harsh environments and provide consistent performance over its lifespan, making it a trusted choice for critical applications where failure is not an option.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess