EN
  • EN
  • DE

MAX7358EUG+

Part No MAX7358EUG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 8X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I²C Switch IC Channel 24-TSSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name MAX7358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925643-MAX7358EUG+
Ultra Librarian 3D Model Ultra Librarian MAX7358EUG+ CAD Model

Description

Maxim Integrated MAX7358EUG+ Key Switch Controller

The MAX7358EUG+ from Maxim Integrated is a sophisticated key switch controller designed to interface with multiple mechanical switches, providing a reliable and efficient solution for detecting key presses. This compact and versatile device is ideal for applications where space is at a premium and multiple key inputs need to be monitored, such as in portable consumer electronics, industrial control panels, and automotive interfaces.

With the MAX7358EUG+, you can connect up to 64 switches in an 8x8 matrix configuration, minimizing the number of necessary GPIOs on the main processor. This helps to reduce the complexity of the system design and save valuable board space. The device features an integrated debounce circuitry, which ensures that only valid key presses are registered, eliminating false triggering due to mechanical switch bounce.

The MAX7358EUG+ operates on a wide voltage range from 1.65V to 3.6V, making it suitable for battery-operated devices. It also boasts low power consumption with a quiescent current of just 10μA, extending the battery life of the end product. The device's built-in selectable key auto-repeat function is a user-friendly feature that enables repeated actions when a key is held down, enhancing the user experience.

Communication with the main processor is facilitated through an I²C-compatible serial interface, which simplifies the integration process. The MAX7358EUG+ also includes an interrupt output that notifies the host processor of a key press event, allowing for efficient power management by waking up the processor only when necessary.

Encased in a compact 24-TSSOP package, the MAX7358EUG+ is designed for easy integration into various designs. Whether you're developing a new handheld device, updating an industrial control system, or creating an interactive automotive console, the MAX7358EUG+ provides a reliable and space-saving solution for your key switch management needs.

For detailed specifications, application circuits, and additional information, designers should consult the MAX7358EUG+ datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess