Maxim Integrated MAX7321AEE+T I/O Expander
The Maxim Integrated MAX7321AEE+T is an advanced 8-bit I/O expander designed to provide additional digital I/O ports to a microcontroller through a two-wire serial interface. This highly efficient device is ideal for space-constrained applications where additional I/Os are needed, and it is widely used in various industry sectors including automotive, industrial, medical, and consumer electronics.
Key Features
- Port Expander: Adds 8 programmable I/O ports to your system.
- Interface: I²C-compatible serial interface that operates at 400kHz.
- Voltage Range: Wide 1.8V to 5.5V supply voltage range, accommodating various logic levels and providing design flexibility.
- Output Drive Capability: Each port can sink up to 50mA, providing the ability to directly drive LEDs.
- Transition Detection: Features interrupt output for input transition detection, which helps in reducing the microcontroller polling requirements.
- Configuration: Configurable as inputs or outputs, giving designers the freedom to adapt to different application needs.
- Power-Saving: Low standby current which is ideal for battery-powered devices.
- Package: Available in a compact 16-pin QSOP package, making it suitable for space-constrained applications.
Applications
The MAX7321AEE+T is versatile and can be employed in a variety of applications, such as:
- Expanding GPIO capabilities for microcontrollers with limited I/O.
- Driving LEDs in consumer electronics like smartphones, tablets, and smartwatches.
- Adding additional control lines to industrial control systems.
- Implementing keypad or button matrix interfaces in automotive infotainment systems.
With its I²C-compatible interface and flexible I/O configuration, the Maxim Integrated MAX7321AEE+T is a top choice for designers looking to enhance their systems with additional digital I/O capabilities without compromising on space or power efficiency. Its robust design and wide voltage range ensure compatibility with a variety of microcontrollers and systems, making it a highly adaptable solution for expanding I/O ports in a multitude of electronic designs.