EN
  • EN
  • DE

PIC18LF2420T-I/ML

Part No PIC18LF2420T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Part Number Series PIC18LF2420
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804513-PIC18LF2420T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18LF2420T-I/ML CAD Model

Description

The PIC18LF2420T-I/ML from Microchip Technology is a high-performance microcontroller unit (MCU) that belongs to the PIC18F family, known for its robust architecture and versatility in various applications. This particular MCU is designed with a focus on low-power consumption and is housed in a compact 28-pin QFN (Quad Flat No-lead) package, making it an ideal choice for space-constrained and power-sensitive applications.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 40MHz
  • Number of I/O: 24
  • Program Memory Size: 16KB (8K x 16)
  • Data EEPROM: 256 x 8
  • RAM Size: 768 x 8
  • Voltage - Supply (Vcc/Vdd): 2 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 28-VQFN Exposed Pad

The PIC18LF2420T-I/ML is equipped with a rich set of peripherals, including an Enhanced Capture/Compare/PWM (ECCP) module for improved pulse-width modulation, a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels for analog sensing, and two Enhanced USART modules for serial communication. It also features an onboard programmable low-voltage detection module, which is critical for battery-powered devices.

With its nanoWatt Technology, the PIC18LF2420T-I/ML excels in power management, offering multiple power-saving modes to significantly reduce energy consumption during operation. This makes it particularly suitable for portable and remote devices where power efficiency is paramount.

Programmability is a breeze with Microchip's MPLAB® Integrated Development Environment (IDE), which supports the PIC18LF2420T-I/ML. The MCU is also compatible with Microchip's in-circuit debuggers and programmers, simplifying the development process from prototype to production.

Whether you are designing industrial controls, consumer electronics, medical devices, or automotive applications, the PIC18LF2420T-I/ML offers a balance of performance, power efficiency, and ease of use that can help bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess