EN
  • EN
  • DE

2SJ463A-T2-A

Part No 2SJ463A-T2-A
Manufacturer Rohm Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 30V 0.1A 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Rohm Semiconductor
Win Source Part Number 158654-2SJ463A-T2-A
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ463A
Introduction Date March 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ463A-T2-A CAD Model

Description

The 2SJ463A-T2-A is a P-channel MOSFET transistor that stands out for its versatility and robust performance. Designed specifically for efficient switching applications, this MOSFET is suitable for a wide range of power management uses, delivering exceptional control and minimization of power loss. Its compact design allows for seamless integration into various electronic circuits, making it a reliable choice for engineers and hobbyists alike.

Applications

  • Power supplies and converters
  • Motor control circuits
  • Battery-powered applications
  • Switching regulators
  • Over-voltage protection circuits

Features and Benefits

  • Low on-resistance: This feature ensures minimal power dissipation and efficient operation, enhancing the overall performance and energy saving of the applications.
  • High-speed switching: The MOSFET supports rapid switching, which is ideal for high-frequency applications, improving the circuit's efficiency and responsiveness.
  • Robust construction: Its reliable build quality ensures longevity and stability, reducing maintenance costs over time.
  • Compact package: Offers easy integration and space-saving in PCB designs, crucial for modern, compact devices.

Additional Details

The 2SJ463A-T2-A is engineered to deliver consistent and reliable performance in demanding environments. Its adaptability to both low and high-power scenarios makes it an invaluable component in any designer's toolkit. Additionally, the MOSFET offers protection features to prevent damage from overcurrents or short circuits, further safeguarding the investment in your technology. With its high electron mobility, the 2SJ463A-T2-A can significantly reduce the thermal management challenges typically associated with high-power devices, making it a staple in high-efficiency electronics design.

You May Also Be Interested in

ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess